SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT ON-OFF-ON Solder Lug
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On;
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A121P32YZQ | A121P32YZQ | 06M4426 |
| Product Name | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Single Throw; SPST | |
| Terminal Type | Solder Terminals; Solder Lug |