TE Connectivity Toggle Switches 8-6437630-0

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Four Pole - Single Throw Number of Positions : 2 Operating Function : On None Off Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Four Pole - Single Throw Number of Positions : 2 Operating Function : On None Off Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 8-6437630-0 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
8-6437630-0
Toggle Switches 8-6437630-0
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Four Pole - Single Throw Number of Positions : 2 Operating Function : On None Off Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Bushing Thread Size : M12 x .75
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Single Throw
  • Number of Positions : 2
  • Operating Function : On None Off

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Silver Alloy

Dimensions


  • Toggle Length : 17.48 MM  [.688 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250, 125
  • Operating Voltage (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Toggle Switch
  • Toggle Style : Baton
Buy Now Datasheet
Rocker & Toggle Switches - 8-6437630-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
8-6437630-0
Rocker & Toggle Switches 8-6437630-0
Toggle Switches

Toggle Switches

Buy Now
Toggle Switches - 8-6437630-0-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
8-6437630-0-ND
Toggle Switches 8-6437630-0-ND
Toggle Switch 4PST Panel Mount

Toggle Switch 4PST Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
8-6437630-0
Switches - Toggle Switches 8-6437630-0
SWITCH TOGGLE 4PST 20A 125V

SWITCH TOGGLE 4PST 20A 125V

Supplier's Site
Toggle Switch, A Series, 4Pno, Off-On, Panel, 20 A, 250 V Rohs Compliant Alcoswitch Te Connectivity - 01Y1740 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, A Series, 4Pno, Off-On, Panel, 20 A, 250 V Rohs Compliant Alcoswitch Te Connectivity
01Y1740
Toggle Switch, A Series, 4Pno, Off-On, Panel, 20 A, 250 V Rohs Compliant Alcoswitch Te Connectivity 01Y1740
TOGGLE SWITCH, A SERIES, 4PNO, OFF-ON, PANEL, 20 A, 250 V ROHS COMPLIANT: NO

TOGGLE SWITCH, A SERIES, 4PNO, OFF-ON, PANEL, 20 A, 250 V ROHS COMPLIANT: NO

Supplier's Site Datasheet
Toggle Switch, 4Pdt, 20A, 250Vac, Panel Rohs Compliant Alcoswitch Te Connectivity - 70AH7856 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 4Pdt, 20A, 250Vac, Panel Rohs Compliant Alcoswitch Te Connectivity
70AH7856
Toggle Switch, 4Pdt, 20A, 250Vac, Panel Rohs Compliant Alcoswitch Te Connectivity 70AH7856
TOGGLE SWITCH, 4PDT, 20A, 250VAC, PANEL ROHS COMPLIANT: NO

TOGGLE SWITCH, 4PDT, 20A, 250VAC, PANEL ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 8-6437630-0 8-6437630-0 8-6437630-0-ND 8-6437630-0 01Y1740
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, A Series, 4Pno, Off-On, Panel, 20 A, 250 V Rohs Compliant Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On None Off On-Off
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Weather resistant or waterproof Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825138-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
SWITCH TOGGLE 4PDT 6A 125V - 791-1-1571924-8 - Utmel Electronic Limited
Specs
Switch Type Toggle
Standards / Compliances RoHS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Toggle Switches - 2-1437562-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switches - 1825136-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers