TE Connectivity Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation Alcoswitch Te Connectivity A105TZQ04

Description
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 99X2727 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation Alcoswitch Te Connectivity
99X2727
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation Alcoswitch Te Connectivity 99X2727
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Gemini A Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A105TZQ04
Toggle Switches A105TZQ04
Toggle Switches (ON)-OFF-(ON) SPDT Toggle Lg w/Bushing

Toggle Switches (ON)-OFF-(ON) SPDT Toggle Lg w/Bushing

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
A105TZQ04
Switches - Toggle Switches A105TZQ04
Toggle Switch, SPDT, (on)-off-(o

Toggle Switch, SPDT, (on)-off-(o

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 99X2727 A105TZQ04 A105TZQ04
Product Name Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation Alcoswitch Te Connectivity Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details
Toggle Switch - 10232421 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details