ElectroSwitch Corp. Switches - Toggle Switches A123P32YZQ

Description
SWITCH TOGGLE SPDT 6A 125V
Datasheet
Description
SWITCH TOGGLE SPDT 6A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
A123P32YZQ
Switches - Toggle Switches A123P32YZQ
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch - 06M4433 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch
06M4433
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch 06M4433
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - A123P32YZQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A123P32YZQ
Toggle Switches A123P32YZQ
Toggle Switches MINIATURE SWITCH SPDT On-On 6A

Toggle Switches MINIATURE SWITCH SPDT On-On 6A

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number A123P32YZQ 06M4433 A123P32YZQ
Product Name Switches - Toggle Switches Switch, Toggle, Spdt, 6A, 250V; Switch Operation Electroswitch Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Flatted
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A29AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle Switches - 2099343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 1-1520228-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
3 suppliers