ElectroSwitch Corp. Switch, Toggle, Spdt, 28V; Switch Operation Electroswitch A123M1D9AB

Description
SWITCH, TOGGLE, SPDT, 28V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 28V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 28V; Switch Operation Electroswitch - 65F903 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 28V; Switch Operation Electroswitch
65F903
Switch, Toggle, Spdt, 28V; Switch Operation Electroswitch 65F903
SWITCH, TOGGLE, SPDT, 28V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 28V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A123M1D9AB
Toggle Switches A123M1D9AB
Toggle Switches .5VA 28VAC/DC SPDT ON-NONE-ON R.A. PCB

Toggle Switches .5VA 28VAC/DC SPDT ON-NONE-ON R.A. PCB

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
A123M1D9AB
Switches - Toggle Switches A123M1D9AB
SWITCH TOGGLE SPDT 0.5VA 28V

SWITCH TOGGLE SPDT 0.5VA 28V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 65F903 A123M1D9AB A123M1D9AB
Product Name Switch, Toggle, Spdt, 28V; Switch Operation Electroswitch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Standards / Compliances RoHS RoHS
AC Voltage Rating 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1437558-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
4 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
30 mm Toggle Switch 800T PB - 800T-T3L5DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details