TE Connectivity Toggle Switches 7-6437630-6

Description
Body Features Bushing Style : Unthreaded Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On Off (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Toggle Style : Baton
Request a Quote Datasheet
Description
Body Features Bushing Style : Unthreaded Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On Off (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Toggle Style : Baton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7-6437630-6 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
7-6437630-6
Toggle Switches 7-6437630-6
Body Features Bushing Style : Unthreaded Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On Off (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Toggle Style : Baton

Body Features


  • Bushing Style : Unthreaded
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On Off (On)

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Silver Alloy

Dimensions


  • Toggle Length : 17.48 MM  [.688 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250, 125
  • Operating Voltage (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Toggle Style : Baton
Buy Now Datasheet
Toggle Switches - 450-1932-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1932-ND
Toggle Switches 450-1932-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7-6437630-6
Switches - Toggle Switches 7-6437630-6
SWITCH TOGGLE SPDT 20A 125V

SWITCH TOGGLE SPDT 20A 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7-6437630-6 450-1932-ND 7-6437630-6
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained Momentary Momentary
Momentary Contact Switch Function On Off (On) On-Off-Mom On-Off-Mom
Features Weather resistant or waterproof Dustproof
Initial Contact Resistance 10 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-1-12933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switches - 1-1825142-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switches - 1-1825143-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
3 suppliers
Toggle Switches - 450-1899-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers