Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 6A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 8B2041-Z-ND | 8B2041-Z |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |