Win Source Part Number: 1375989-8A1021-Z
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: 8A
Package: Bulk
Product Status: Active
Features: Sealed - Flux Protection
Base Product Number: 8A1021
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 6A (AC), 4A (DC)
Circuit: SPDT
Switch Function: On-Off-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.50mm Dia
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Actuator Length: 10.50mm
Bushing Thread: 1/4-40
Nidec Components 8A1021-Z Toggle Switch
Nidec Components 8A1021-Z Toggle Switch
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
TOGGLE SW, SPDT, 6A, 125V, PANEL; Switch Operation:On-Off-On;
| Win Source Electronics | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1375989-8A1021-Z | 2443234 | 8A1021-Z-ND | 8A1021-Z | 99AH1396 |
| Product Name | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Sw, Spdt, 6A, 125V, Panel; Switch Operation Nidec Copal Electronics |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |
| Momentary Contact Switch Function | (On)-Off-(On) | On-Off-On |