TE Connectivity Toggle Switches 8-6437630-4

Description
Body Features Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Operating Function : (On) None (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Toggle Style : Baton
Request a Quote Datasheet
Description
Body Features Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Operating Function : (On) None (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Toggle Style : Baton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 8-6437630-4 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
8-6437630-4
Toggle Switches 8-6437630-4
Body Features Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Operating Function : (On) None (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Toggle Style : Baton

Body Features


  • Bushing Style : Unthreaded
  • Bushing Thread Size : M12 x .75
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Operating Function : (On) None (On)

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Silver Alloy

Dimensions


  • Toggle Length : 17.48 MM  [.688 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250, 125
  • Operating Voltage (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Toggle
  • Toggle Style : Baton
Buy Now Datasheet
Rocker & Toggle Switches - 8-6437630-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
8-6437630-4
Rocker & Toggle Switches 8-6437630-4
Toggle Switches

Toggle Switches

Buy Now
Shenzhen, China
Switches - Toggle Switches
8-6437630-4
Switches - Toggle Switches 8-6437630-4
SWITCH TOGGLE 4PDT 20A 125V

SWITCH TOGGLE 4PDT 20A 125V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 8-6437630-4 8-6437630-4 8-6437630-4
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained Momentary
Momentary Contact Switch Function (On) None (On) Three Position Momentary (Center OFF); Mom-Off-Mom
Terminal Type Quick Connect Terminal Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Flatted
Switch Function Momentary
View Details
Toggle Switches - 2-1825143-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
2 suppliers
Toggle Switches - 2585-08-1-1-15-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2493903-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details