Nidec Copal (USA) Corporation Toggle Switches 8E2011-Z

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 8E2011-Z-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
8E2011-Z-ND
Toggle Switches 8E2011-Z-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 1375996-8E2011-Z - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375996-8E2011-Z
Switches - Toggle Switches 1375996-8E2011-Z
Win Source Part Number: 1375996-8E2011-Z Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: 8E Package: Bulk Product Status: Active Features: Sealed - Flux Protection Base Product Number: 8E2011 Mounting Type: Panel Mount HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 6A (AC), 4A (DC) Circuit: DPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Locking Lever Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.50mm Dia Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Actuator Length: 16.50mm Bushing Thread: 1/4-40

Win Source Part Number: 1375996-8E2011-Z
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: 8E
Package: Bulk
Product Status: Active
Features: Sealed - Flux Protection
Base Product Number: 8E2011
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 6A (AC), 4A (DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Locking Lever
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.50mm Dia
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Actuator Length: 16.50mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
8E2011-Z
Switches - Toggle Switches 8E2011-Z
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 8E2011-Z-ND 1375996-8E2011-Z 8E2011-Z
Product Name Toggle Switches Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1520228-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details