The Win Source Electronics toggle switch, part number 1375992-8C2011-Z, is a high-reliability miniature switch designed for various applications. It features a flat anti-rotation actuator and is rated for a maximum current of 6A at 125V AC and 4A at 30V DC. The switch operates in a temperature range of -30°C to 85°C and has an electrical life of 50,000 cycles. It is a double pole double throw (DPDT) switch with an on-on function and utilizes solder lug termination for secure connections. The switch is sealed to prevent flux entry, enhancing its durability in demanding environments. The panel cutout dimension required for installation is 6.50mm in diameter. This product is UL recognized and CSA certified, ensuring compliance with international safety standards.
Toggle Switch DPDT Panel Mount
Win Source Part Number: 1375992-8C2011-Z
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: 8C
Package: Bulk
Product Status: Active
Features: Sealed - Flux Protection
Base Product Number: 8C2011
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 6A (AC), 4A (DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Flat Anti-Rotation
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.50mm Dia
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Actuator Length: 11.40mm
Bushing Thread: 1/4-40
30V 125V DPDT Straight 6A Plugin Toggle Switches ROHS
SWITCH TOGGLE DPDT 6A 125V
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 8C2011-Z-ND | 1375992-8C2011-Z | 8C2011-Z | 8C2011-Z |
| Product Name | Toggle Switches | Switches - Toggle Switches | Key/Switch >> Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |