Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 8A1061-Z-ND | 8A1061-Z |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Momentary ON | On-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |