OMEGA Engineering, Inc. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| High accuracy, high quality MICROMEGA® controllers offer unparalleled flexibility in process control. Each unit allows the user to select the input type, from 10 thermocouple types (J, K, T,... | |
| Monitor and control temperature or process applications with precision using the CN7800 Series controllers. The CN7800 Series provides dual LED displays for local indication of process value and setpoint value. | |
| The CN7500 Series temperature/process controller’s advanced control features can handle the most demanding temperature or process applications. Enclosed in a compact 1/32 DIN housing, the CN7500 has dual, 4-digit LED... | |
| The CN7600 Series 1/8 DIN temperature/process controllers offer versatility and reliability for temperature and process monitoring applications. Designed as a vertical mount 1/8 DIN controller, the CN7600 features dual outputs,... | |
| The CN78000 Series controllers are fully programmable compact units with a variety of features that include: universal input, self-tune PID, fuzzy logic and dual 4-digit LED displays for process and... | |
| The CN79000 controller set a new standard in 1/32 DIN power, flexibility, and value. The CN79000 is a dual zone controller in the 1/32 DIN size. The CN79000 Series offers... | |
| The CN8100 Series may be ordered as either a PID or On/Off controller or as a Limit Safety Device. The ¼ DIN models are low cost and ideal for OEM... | |
| The CN8200 temperature/process controller is extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum... | |
| The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during... | |
| The CN8500 Series temperature controller is versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application. A dual digital display offers optimal process information... |
| << Prev | Next >> |