OMEGA Engineering, Inc. Frequency Control & Timing Devices CN7523

Description
PID Controllers: Vendor Temp/Process Con
Request a Quote Datasheet
Description
PID Controllers: Vendor Temp/Process Con
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
CN7523
Frequency Control & Timing Devices CN7523
PID Controllers: Vendor Temp/Process Con

PID Controllers: Vendor Temp/Process Con

Buy Now
Process, Temperature - 5880-CN7523-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN7523-ND
Process, Temperature 5880-CN7523-ND
CONTROL TEMP 100-240V DIN RAIL

CONTROL TEMP 100-240V DIN RAIL

Buy Now Datasheet
Ramp/soak Controller, Dc Pulse/relay O/p; Thermocouple Type Omega - 87W8778 - Newark, An Avnet Company
Chicago, IL, United States
Ramp/soak Controller, Dc Pulse/relay O/p; Thermocouple Type Omega
87W8778
Ramp/soak Controller, Dc Pulse/relay O/p; Thermocouple Type Omega 87W8778
RAMP/SOAK CONTROLLER, DC PULSE/RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC RoHS Compliant: Yes

RAMP/SOAK CONTROLLER, DC PULSE/RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers
Product Number CN7523 5880-CN7523-ND 87W8778
Product Name Frequency Control & Timing Devices Process, Temperature Ramp/soak Controller, Dc Pulse/relay O/p; Thermocouple Type Omega
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Communication / Port Type RS-485
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Controller for Mushroom Farms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
SLC 5/05 16K Controller - 1747-L551 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
FC Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Voltage Inputs
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details