OMEGA Engineering, Inc. Frequency Control & Timing Devices CN7853

Description
PID Controllers: Vendor Temp/Process Con
Request a Quote Datasheet
Description
PID Controllers: Vendor Temp/Process Con
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
CN7853
Frequency Control & Timing Devices CN7853
PID Controllers: Vendor Temp/Process Con

PID Controllers: Vendor Temp/Process Con

Buy Now
Process, Temperature - 5880-CN7853-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN7853-ND
Process, Temperature 5880-CN7853-ND
CONTROL TEMP/PROC 100-240V DIN

CONTROL TEMP/PROC 100-240V DIN

Buy Now Datasheet
Ramp/soak Ctrl, 4-20Ma/relay/alarm/rs485; Thermocouple Type Omega - 61AH6036 - Newark, An Avnet Company
Chicago, IL, United States
Ramp/soak Ctrl, 4-20Ma/relay/alarm/rs485; Thermocouple Type Omega
61AH6036
Ramp/soak Ctrl, 4-20Ma/relay/alarm/rs485; Thermocouple Type Omega 61AH6036
RAMP/SOAK CTRL, 4-20MA/RELAY/ALARM/R S485; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC

RAMP/SOAK CTRL, 4-20MA/RELAY/ALARM/RS485; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC

Supplier's Site Datasheet
1/16Din Ramp/soak Ctrl, 2 O/p Omega - 69AH7451 - Newark, An Avnet Company
Chicago, IL, United States
1/16Din Ramp/soak Ctrl, 2 O/p Omega
69AH7451
1/16Din Ramp/soak Ctrl, 2 O/p Omega 69AH7451
1/16DIN RAMP/SOAK CTRL, 2 O/P

1/16DIN RAMP/SOAK CTRL, 2 O/P

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers Temperature Controllers
Product Number CN7853 5880-CN7853-ND 61AH6036 69AH7451
Product Name Frequency Control & Timing Devices Process, Temperature Ramp/soak Ctrl, 4-20Ma/relay/alarm/rs485; Thermocouple Type Omega 1/16Din Ramp/soak Ctrl, 2 O/p Omega
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Communication / Port Type RS-485
Unlock Full Specs
to access all available technical data