CONTROL TEMP 100-240V DIN RAIL
PID Controllers: Vendor Temp/Process Con
RAMP/SOAK CTRL, 4-20MA/RELAY/RS485; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | 5880-CN7553-ND | CN7553 | 61AH5956 |
| Product Name | Process, Temperature | Frequency Control & Timing Devices | Ramp/soak Ctrl, 4-20Ma/relay/rs485; Thermocouple Type Omega |
| Control | Limit; PID | ||
| Form Factor | DIN | ||
| Interface | Digital Front Panel | ||
| Communication / Port Type | RS-485 |