OMEGA Engineering, Inc. Autotune Controller, 250Vac; Thermocouple Type Omega CN76030

Description
AUTOTUNE CONTROLLER, 250VAC; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:
Description
AUTOTUNE CONTROLLER, 250VAC; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:

Suppliers

Company
Product
Description
Supplier Links
Autotune Controller, 250Vac; Thermocouple Type Omega - 61AH5969 - Newark, An Avnet Company
Chicago, IL, United States
Autotune Controller, 250Vac; Thermocouple Type Omega
61AH5969
Autotune Controller, 250Vac; Thermocouple Type Omega 61AH5969
AUTOTUNE CONTROLLER, 250VAC; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:

AUTOTUNE CONTROLLER, 250VAC; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:

Supplier's Site
Temperature/Process Control - 6427584 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
6427584
Temperature/Process Control 6427584
TEMPERATURE/PROCESS CONTROLLER, CN7600 SERIES, 1/16 DIN, 100-240 V AC, 50/60 HZ, RELAY/DC PULSE OUTPUT. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE/PROCESS CONTROLLER, CN7600 SERIES, 1/16 DIN, 100-240 V AC, 50/60 HZ, RELAY/DC PULSE OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Temperature Controllers Temperature Controllers
Product Number 61AH5969 6427584
Product Name Autotune Controller, 250Vac; Thermocouple Type Omega Temperature/Process Control
Type B, C, E, J, K, N, R, S, T, RTD
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 328803 - RS Components, Ltd.
Specs
Control PID
Standards and Compliance RoHS
Control Outputs 3 outputs
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Digital Temperature and Time Controller - DTC-A - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Low Cryogenic Temperature Controller - Model 325 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details