CONTROL TEMP ANLG OUT 100-240V
PID Controllers: Vendor Temp/Process Con
TEMP CONTROLLER, 1/16 DIN, 4-20MA OUTPUT; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | 5880-CN745-ND | CN745 | 61AH5955 |
| Product Name | Process, Temperature | Frequency Control & Timing Devices | Temp Controller, 1/16 Din, 4-20Ma Output; Thermocouple Type Omega |
| Control | Limit | ||
| Form Factor | DIN | ||
| Interface | Digital Front Panel | ||
| Communication / Port Type | RS-485 |