OMEGA Engineering, Inc. Temperature/Process Controller CN78000

Description
The CN78000 Series controllers are fully programmable compact units with a variety of features that include: universal input, self-tune PID, fuzzy logic and dual 4-digit LED displays for process and set point values. User can select from thermocouple, RTD, current or voltage inputs AC SSR, relay, DC pulse, and proportional current outputs. A programmable alarm (optional) can be reset automatically or manually. The front panel is waterproof and corrosion-resistant (UL Type 4-X), making it ideal for sanitary applications. Electronics can be replaced without wiring changes through a removable front panel. Self-diagnostics, nonvolatile memory and selectable control modes are all also available and greatly increase productivity. Four security levels are password protected. For optimal PID control, the on/off, P, PI or PID manual-tune control functions can be selected, or the controller will autotune automatically. The CN78000 offers an excellent array of standard features as well as peak/valley indication, percent output indication, digital input filter, among others.
Datasheet
Description
The CN78000 Series controllers are fully programmable compact units with a variety of features that include: universal input, self-tune PID, fuzzy logic and dual 4-digit LED displays for process and set point values. User can select from thermocouple, RTD, current or voltage inputs AC SSR, relay, DC pulse, and proportional current outputs. A programmable alarm (optional) can be reset automatically or manually. The front panel is waterproof and corrosion-resistant (UL Type 4-X), making it ideal for sanitary applications. Electronics can be replaced without wiring changes through a removable front panel. Self-diagnostics, nonvolatile memory and selectable control modes are all also available and greatly increase productivity. Four security levels are password protected. For optimal PID control, the on/off, P, PI or PID manual-tune control functions can be selected, or the controller will autotune automatically. The CN78000 offers an excellent array of standard features as well as peak/valley indication, percent output indication, digital input filter, among others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Controller - CN78000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature/Process Controller
CN78000
Temperature/Process Controller CN78000
The CN78000 Series controllers are fully programmable compact units with a variety of features that include: universal input, self-tune PID, fuzzy logic and dual 4-digit LED displays for process and set point values. User can select from thermocouple, RTD, current or voltage inputs AC SSR, relay, DC pulse, and proportional current outputs. A programmable alarm (optional) can be reset automatically or manually. The front panel is waterproof and corrosion-resistant (UL Type 4-X), making it ideal for sanitary applications. Electronics can be replaced without wiring changes through a removable front panel. Self-diagnostics, nonvolatile memory and selectable control modes are all also available and greatly increase productivity. Four security levels are password protected. For optimal PID control, the on/off, P, PI or PID manual-tune control functions can be selected, or the controller will autotune automatically. The CN78000 offers an excellent array of standard features as well as peak/valley indication, percent output indication, digital input filter, among others.

The CN78000 Series controllers are fully programmable compact units with a variety of features that include: universal input, self-tune PID, fuzzy logic and dual 4-digit LED displays for process and set point values. User can select from thermocouple, RTD, current or voltage inputs AC SSR, relay, DC pulse, and proportional current outputs. A programmable alarm (optional) can be reset automatically or manually. The front panel is waterproof and corrosion-resistant (UL Type 4-X), making it ideal for sanitary applications. Electronics can be replaced without wiring changes through a removable front panel. Self-diagnostics, nonvolatile memory and selectable control modes are all also available and greatly increase productivity. Four security levels are password protected. For optimal PID control, the on/off, P, PI or PID manual-tune control functions can be selected, or the controller will autotune automatically. The CN78000 offers an excellent array of standard features as well as peak/valley indication, percent output indication, digital input filter, among others.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Controllers
Product Number CN78000
Product Name Temperature/Process Controller
Control Limit; PID; Fuzzy Logic
Features Multi-Function
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable (optional feature)
Communication / Port Type RS-232, RS-485
Unlock Full Specs
to access all available technical data

Similar Products

4-Phase Temperature and Time Controller - DTC-S - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details