CONTROL TEMP 90-240V DIN RAIL
TEMP/PROCESS/STRAIN CTRL, 1/8 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 5880-CN8DPT-225-006-C24-EIP-ND | 30AC7825 |
| Product Name | Process, Temperature | Temp/process/strain Ctrl, 1/8 Din; Thermocouple Type Omega |
| Control | Limit; PID | |
| Form Factor | DIN | |
| Interface | Digital Front Panel | |
| Temperature | Thermocouple; RTD / Thermistor |