CONTROL TEMP ANLG OUT 100-240V
PID Controllers: Vendor Temp/Process Con
TEMP/PROCES LIMIT CTRL, 1/16DIN, 1NO O/P; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, Pt100; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.25%; Output Voltage Max:240VAC
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | 5880-CN7430-ND | CN7430 | 61AH5949 |
| Product Name | Process, Temperature | Frequency Control & Timing Devices | Temp/proces Limit Ctrl, 1/16Din, 1No O/p; Thermocouple Type Omega |
| Control | Limit | Limit | |
| Form Factor | DIN | ||
| Interface | Digital Front Panel | ||
| Temperature | Thermocouple; RTD / Thermistor |