OMEGA Engineering, Inc. Autotune Controller, 240Vac; Thermocouple Type Omega CN76020

Description
AUTOTUNE CONTROLLER, 240VAC; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.25%; Output Voltage Max:240VAC; Output Voltage Min:
Description
AUTOTUNE CONTROLLER, 240VAC; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.25%; Output Voltage Max:240VAC; Output Voltage Min:

Suppliers

Company
Product
Description
Supplier Links
Autotune Controller, 240Vac; Thermocouple Type Omega - 61AH5964 - Newark, An Avnet Company
Chicago, IL, United States
Autotune Controller, 240Vac; Thermocouple Type Omega
61AH5964
Autotune Controller, 240Vac; Thermocouple Type Omega 61AH5964
AUTOTUNE CONTROLLER, 240VAC; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.25%; Output Voltage Max:240VAC; Output Voltage Min:

AUTOTUNE CONTROLLER, 240VAC; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.25%; Output Voltage Max:240VAC; Output Voltage Min:

Supplier's Site
Temperature/Process Control - 6427543 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
6427543
Temperature/Process Control 6427543
TEMPERATURE/PROCESS CONTROLLER, CN7600 SERIES, 100-240 VAC, 50/60 HZ, DC PULSE/AC SSR OUTPUT, 1/16 DIN. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE/PROCESS CONTROLLER, CN7600 SERIES, 100-240 VAC, 50/60 HZ, DC PULSE/AC SSR OUTPUT, 1/16 DIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Temperature Controllers Temperature Controllers
Product Number 61AH5964 6427543
Product Name Autotune Controller, 240Vac; Thermocouple Type Omega Temperature/Process Control
Type B, C, E, J, K, N, R, S, T, RTD
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details