PID Controllers: Vendor Temp/Process Con
CONTROL TEMP/PROC 100-240V DIN
RAMP/SOAK CONTROLLER, DUAL RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:
RAMP/SOAK CONTROLLER, DUAL RELAY O/P
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Temperature Controllers |
| Product Number | CN7833 | 5880-CN7833-ND | 68Y6789 | 69AH7450 |
| Product Name | Frequency Control & Timing Devices | Process, Temperature | Ramp/soak Controller, Dual Relay O/p; Thermocouple Type Omega | Ramp/soak Controller, Dual Relay O/p Omega |
| Control | Limit; PID | |||
| Form Factor | DIN | |||
| Interface | Digital Front Panel | |||
| Communication / Port Type | RS-485 |