Monitor and control temperature or process applications with precision using the CN7800 Series controllers. The CN7800 Series provides dual LED displays for local indication of process value and setpoint value. Control methods include on/off, PID, auto-tune and manual-tune. PID control is supported with 64 ramp/soak control actions. Two additional alarm outputs are standard on the CN7800 Series. The alarm outputs can be quickly configured by using the 13 built-in alarm functions. The controller communicates easily with the built-in RS485 interface.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | CN7800 |
| Product Name | Ramp/Soak Controllers |
| Controller Type | Temperature |
| Control | Limit; PID |
| Form Factor | Chassis |
| Interface | Digital Front Panel; Computer Programmable |
| Communication / Port Type | RS-485 |