The CN8200 series temperature/process controller, specifically model 77M8241, is a 1/16 DIN device designed for versatility in temperature and process control applications. It features universal inputs compatible with various thermocouple types and RTDs, allowing for a wide range of temperature measurements. The controller supports autotuning and offers both direct and reverse acting outputs, which can be configured through an intuitive menu system. Key specifications include an accuracy of ±0.2% FS, a dual LED display for process and parameter information, and a NEMA 4X (IP65) rated front panel for protection against dust and water. The device operates within an ambient temperature range of 0 to 55°C and can be powered by a universal supply of 100 to 250 Vac or 120 to 250 Vdc, with an optional 24 Vac/Vdc supply. The CN8200 series includes advanced features such as 8-segment ramp/soak programming, adjustable alarms, and multiple output options including mechanical relays and solid-state relays. It also supports digital communications via RS232 or RS485, enhancing its integration capabilities in automated systems. This controller is suitable for applications requiring precise temperature control and monitoring, making it a reliable choice for engineers in various industries.
PID Controllers: Vendor Temp/Process Con
CONTROL TEMP/PROC 100-250V DIN
TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:55°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:20VDC; Output Voltage Min:- RoHS Compliant: Yes
PROCESS CONTROLLER, ANALOG V/I, 1 INPUT, DC PULSE, SINGLE OUTPUT, 1/16 DIN, 3.5 DIGIT DUAL DISPLAY, MULTIPLE RAMP & SOAK, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | CN8201-DC1 | 5880-CN8201-DC1-ND | 77M8241 | 88910096 |
| Product Name | Frequency Control & Timing Devices | Process, Temperature | Temperature/process Controller, 1/16 Din; Thermocouple Type Omega | Temperature/Process Control |
| Control | Limit; PID | |||
| Form Factor | DIN | |||
| Interface | Digital Front Panel | |||
| Temperature | Thermocouple; RTD / Thermistor |