OMEGA Engineering, Inc. Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
• Easy-to-Use Digital Controller with On/Off, PID and Ramp/Soak • Optional Ethernet Control with Built-In Web Server • 120V Operation • 12 A (1440 W) Nominal, 15 A Max Capacity...
The CN9000A digital temperature controllers feature high accuracy and reliability, and the sophisticated PID with approach control for optimal control during start-up and steady-state operation. These units are well suited...
The CNi8C-EN is a compact, wall-mountable meter/controller that can be used for applications that need a fixed location, when a control panel is not required. The meter/controller supports a variety...
The new 1 /16 DIN CN9600 Dual Display controllers follow the OMEGA tradition of innovative design. The new CN9600 offers powerful Process Control and Programmer capabilities. Building on the success...
The new 1 /32 DIN CN9500, 1 /16 DIN CN9300 Single Display and 1 /16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the...
The new 1/32 DIN CN9500, 1/16 DIN CN9300 Single Display and 1/16 DIN CN9400 Dual Display controllers follow the OMEGA tradition of innovative design. Building on the success of the...
• First 1/8 DIN Controller with Embedded Ethernet Connectivity (Optional) • Dual Display with Bright Color Changing Feature • Programmable Digital Filter • Full Autotune PID Control • Built-in Excitation,...
• First Full Series of Instrument with Programmable Color Displays (Std.) • User Friendly, Simple to Configure • High Quality! 5-Year Warranty • Free Software, Active X Controls • Selectable...
• First Full Series of Instruments with Programmable Color Displays (Std.) • User Friendly, Simple to Configure • High Quality! 5-Year Warranty • Free Software, Active X Controls • Selectable...
• Now with Embedded Internet (EI Option CNi16D Series) • First Full Series of Instruments with Programmable Color Displays • User Friendly, Simple to Configure • High Quality! 5-Year Warranty...
• Ultra Compact 1/8 DIN Meter and Controller • Big Display with Color Changing Feature • Built-in Excitation • NEMA 4 (iP65) Bezel • RS-232, RS 422/485 or Modbus Communication,...

<< Prev Next >>