OMEGA Engineering, Inc. Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
The Omega® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring...
The CSC32 series compact benchtop controllers are ideal for laboratory use and applications requiring portable temperature and process control. Pre-wired input and output receptacles in the rear of the case...
The CY325 Series dual-channel temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 and 2...
The DP2/9000-J, DP2/9000-K and DP2/9000-T are indicator/controller s for thermocouple Types J, K and T, respectively. They are complete with linearization, coldjunction compensation, and sensor-break detection. Readout is in °C...
The LVCN-50 Series proportional controller is both a proportional and an on/off controller. It can easily program up to three continuous process setpoints while viewing a numerical display and bar...
The MCS-2110 and CS-2110 series benchtop controllers are ideal for laboratory use and applications requiring portable temperature control. Pre-wired input and output receptacles at the back of the case enable...
The OMEGA iR2™ Series is the state-of-the-art instrument for difficult and demanding high temperature (300ºC-3000ºC) applications. It is ideally suited for measurement and control applications involving metals, glass, semiconductors and...
The OMEGA® CSi8D is a 1/8 DIN size (96 x 48 mm) Digital Panel Controller in a rugged benchtop metal enclosure featuring the big iSeries color-changing display. The digits are...
The OMEGALUX® percentage controller is a manually adjustable control which provides variable selection of average heater power. The controller varies the proportion of “off” and “on” time of the...
The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features...
This new microprocessor-based family of pH, ORP and pH/ORP panel mounted controller is designed for a wide variety of environmental monitoring applications. The units features automatic or manual temperature compensation...
• BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits • Program to Change Colors: RED, AMBER, GREEN • Many Input Choices • Optional Relays for Alarm and...
• First 1/8 DIN Controller with Embedded Ethernet Connectivity (Optional) • Dual Display with Bright Color Changing Feature • Programmable Digital Filter • Full Autotune PID Control • Built-in Excitation,...
• Ultra Compact 1/8 DIN Meter and Controller • Big Display with Color Changing Feature • Built-in Excitation • NEMA 4 (iP65) Bezel • RS-232, RS 422/485 or Modbus Communication,...

<< Prev