PID Controllers: Vendor Temp/Process Con
CONTROL TEMP REL OUT 100-240V
RAMP/SOAK CTRL, 1/32 DIN, RELAY/RS485; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC
1/32 DIN RAMP/SOAK CONTROLLER, RELAY O/P
TEMPERATURE CONTROLLER, DUAL CONTROL OUTPUTS, 1/32 DIN, 3.5 DIGIT DUAL DISPLAY, 100-240 V, 50/60 HZ, UNIVERSIAL INPUTS, AUTOTUNE, RS-485 COMMUNICATIONS. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Temperature Controllers | Temperature Controllers |
| Product Number | CN7533 | 5880-CN7533-ND | 94M5038 | 69AH7447 | 87295402 |
| Product Name | Frequency Control & Timing Devices | Process, Temperature | Ramp/soak Ctrl, 1/32 Din, Relay/rs485; Thermocouple Type Omega | 1/32 Din Ramp/soak Controller, Relay O/p Omega | Temperature/Process Control |
| Control | Limit; PID | ||||
| Form Factor | DIN | ||||
| Interface | Digital Front Panel | ||||
| Communication / Port Type | RS-485 |