OMEGA Engineering, Inc. Process, Temperature CN743

Description
CONTROL TEMP RELAY OUT 100-240V
Request a Quote Datasheet
Description
CONTROL TEMP RELAY OUT 100-240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CN743-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN743-ND
Process, Temperature 5880-CN743-ND
CONTROL TEMP RELAY OUT 100-240V

CONTROL TEMP RELAY OUT 100-240V

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
CN743
Frequency Control & Timing Devices CN743
PID Controllers: Vendor Temp/Process Con

PID Controllers: Vendor Temp/Process Con

Buy Now
1/16Din Temp Controller, Relay O/p, 250V Rohs Compliant Omega - 69AH7444 - Newark, An Avnet Company
Chicago, IL, United States
1/16Din Temp Controller, Relay O/p, 250V Rohs Compliant Omega
69AH7444
1/16Din Temp Controller, Relay O/p, 250V Rohs Compliant Omega 69AH7444
1/16DIN TEMP CONTROLLER, RELAY O/P, 250V ROHS COMPLIANT: NO

1/16DIN TEMP CONTROLLER, RELAY O/P, 250V ROHS COMPLIANT: NO

Supplier's Site
1/16Din Temp Controller, Relay O/p, 250V; Thermocouple Type Omega - 28X7076 - Newark, An Avnet Company
Chicago, IL, United States
1/16Din Temp Controller, Relay O/p, 250V; Thermocouple Type Omega
28X7076
1/16Din Temp Controller, Relay O/p, 250V; Thermocouple Type Omega 28X7076
1/16DIN TEMP CONTROLLER, RELAY O/P, 250V; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC RoHS Compliant: No

1/16DIN TEMP CONTROLLER, RELAY O/P, 250V; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, Pt100; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC RoHS Compliant: No

Supplier's Site Datasheet
Temperature/Process Control - 51226414 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
51226414
Temperature/Process Control 51226414
TEMPERATURE/PROCESS CONTROLLER, NC740 SERIES, 1/16 DIN, DUAL DISPLAY, RELAY OUTPUT, 14 V DC VOLTAGE PULSE, 100-240 V AC SUPPLY VOLTAGE, 50/60 HZ, RED/GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE/PROCESS CONTROLLER, NC740 SERIES, 1/16 DIN, DUAL DISPLAY, RELAY OUTPUT, 14 V DC VOLTAGE PULSE, 100-240 V AC SUPPLY VOLTAGE, 50/60 HZ, RED/GREEN DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Temperature Controllers Universal Process Controllers Temperature Controllers Temperature Controllers Temperature Controllers
Product Number 5880-CN743-ND CN743 69AH7444 28X7076 51226414
Product Name Process, Temperature Frequency Control & Timing Devices 1/16Din Temp Controller, Relay O/p, 250V Rohs Compliant Omega 1/16Din Temp Controller, Relay O/p, 250V; Thermocouple Type Omega Temperature/Process Control
Control PID
Form Factor Chassis
Interface Digital Front Panel
Communication / Port Type RS-485
Unlock Full Specs
to access all available technical data

Similar Products

Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details