Win Source Part Number: 1338829-003-151-001
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Package: Tape & Reel
Standard Package: 3,000
Spectral Range: 800nm ~ 1700nm
Current - Dark (Typ): 1pA
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 6 (Time on Label)
HTSUS: 8541.49.1050
Mfr: Advanced Photonix
Base Product Number: 003-151
Product Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 50 V
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 1338829-003-151-001 | 209-003-151-001TR-ND |
| Product Name | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Spectral Response Range | 800 to 1700 nm (8000 to 17000 Å) |