Everlight International Corp. Sensors, Transducers - Optical Sensors - Photodiodes PD438B/L1

Description
Win Source Part Number: 1372039-PD438B/L1 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Bulk Product Status: Obsolete Package / Case: TO-226-2, TO-92-2 Long Body Mounting Type: Through Hole HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 170 V Diode Type: PIN Response Time: 10ns Wavelength: 940nm Spectral Range: 840nm ~ 1100nm Current - Dark (Typ): 5nA
Request a Quote Datasheet
Description
Win Source Part Number: 1372039-PD438B/L1 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Bulk Product Status: Obsolete Package / Case: TO-226-2, TO-92-2 Long Body Mounting Type: Through Hole HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 170 V Diode Type: PIN Response Time: 10ns Wavelength: 940nm Spectral Range: 840nm ~ 1100nm Current - Dark (Typ): 5nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1372039-PD438B/L1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1372039-PD438B/L1
Sensors, Transducers - Optical Sensors - Photodiodes 1372039-PD438B/L1
Win Source Part Number: 1372039-PD438B/L1 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Bulk Product Status: Obsolete Package / Case: TO-226-2, TO-92-2 Long Body Mounting Type: Through Hole HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 170 V Diode Type: PIN Response Time: 10ns Wavelength: 940nm Spectral Range: 840nm ~ 1100nm Current - Dark (Typ): 5nA

Win Source Part Number: 1372039-PD438B/L1
Category: Sensors, Transducers - Optical Sensors - Photodiodes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Package: Bulk
Product Status: Obsolete
Package / Case: TO-226-2, TO-92-2 Long Body
Mounting Type: Through Hole
HTSUS: 8541.49.1050
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 170 V
Diode Type: PIN
Response Time: 10ns
Wavelength: 940nm
Spectral Range: 840nm ~ 1100nm
Current - Dark (Typ): 5nA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photodiodes
Product Number 1372039-PD438B/L1
Product Name Sensors, Transducers - Optical Sensors - Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S4111-35Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
TSL1401 Linear Array Sensor.  128 x 1, with hold 400 DPI - TSL1401CL - ams
Specs
Array Array
Number of Array Elements 128
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details