TE Connectivity
Applicators
3-2276134-1
Description
Contact Features Crimp Type : Special Crimp
Dimensions Insulation Diameter Range (MM) : 5.8 - 6.2 Wire Crimp Width (MM) : 10.7
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-SF Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : Special Crimp
Dimensions Insulation Diameter Range (MM) : 5.8 - 6.2 Wire Crimp Width (MM) : 10.7
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-SF Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Request a Quote
Email Supplier
Suppliers
Contact Features Crimp Type : Special Crimp
Dimensions Insulation Diameter Range (MM) : 5.8 - 6.2 Wire Crimp Width (MM) : 10.7
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-SF Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Contact Features
- Crimp Type : Special Crimp
Dimensions
- Insulation Diameter Range (MM) : 5.8 - 6.2
- Wire Crimp Width (MM) : 10.7
Other
- Alignment Aids : Alignment Gauge
- Application Interface : Male Adapter Post - Atlantic Style
- Applicator & Product Style : Mid Size Wire Applicator-SF
- Applicator Feed Type : Loose Piece
- Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
- Terminator Type : GII+
Buy Now
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
3-2276134-1 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper
Form Factor
Handheld; Ratchet
View Details