TE Connectivity Hand Crimping Tools 354940-1

Description
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 354940-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
354940-1
Hand Crimping Tools 354940-1
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
PRO-CRIMPER III FRAME W/O DIES - 354940-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
PRO-CRIMPER III FRAME W/O DIES
354940-1
PRO-CRIMPER III FRAME W/O DIES 354940-1
PRO-CRIMPER III FRAME W/O DIES

PRO-CRIMPER III FRAME W/O DIES

Buy Now
Crimp Tools - 849114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
849114
Crimp Tools 849114
TE Connectivity 354940-1

TE Connectivity 354940-1

Supplier's Site
Crimpers, Applicators, Presses - A9996-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9996-ND
Crimpers, Applicators, Presses A9996-ND
Hand Crimper Tool Varies by Die Set

Hand Crimper Tool Varies by Die Set

Buy Now Datasheet
Crimp Tool Frame, Interchangeable Die Assemblies Sold Separately; Crimp Tool Type Amp Te Connectivity - 96F6512 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool Frame, Interchangeable Die Assemblies Sold Separately; Crimp Tool Type Amp Te Connectivity
96F6512
Crimp Tool Frame, Interchangeable Die Assemblies Sold Separately; Crimp Tool Type Amp Te Connectivity 96F6512
CRIMP TOOL FRAME, INTERCHANGEABLE DIE ASSEMBLIES SOLD SEPARATELY; Crimp Tool Type:Ratchet; For Use With:AMP Modular Plug Connectors; Product Range:-; Features:PRO-CRIMPER III Hand Crimping Tool Frame Assembly Only RoHS Compliant: Yes

CRIMP TOOL FRAME, INTERCHANGEABLE DIE ASSEMBLIES SOLD SEPARATELY; Crimp Tool Type:Ratchet; For Use With:AMP Modular Plug Connectors; Product Range:-; Features:PRO-CRIMPER III Hand Crimping Tool Frame Assembly Only RoHS Compliant: Yes

Supplier's Site Datasheet
SMB CONNECTORS, PRO CRIMPER III (FRAME ONLY) - 70089787 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMB CONNECTORS, PRO CRIMPER III (FRAME ONLY)
70089787
SMB CONNECTORS, PRO CRIMPER III (FRAME ONLY) 70089787
The Standard Die Envelope (SDE) is a new approach to crimp die interchangeability. This flexibility in die options provides the capability to crimp a large variety of product types and wire sizes while using multiple application platforms from manual hand tools and electrical bench terminators to a portable battery-powered unit. - Ratchet Control Provides Complete Crimping Cycle - Emergency Ratchet Release - Angled Head Provides a Comfortable Hand and Wrist Position - One Tool with Interchangeable Die Sets Can Crimp Many Different Types of Connectors - Accommodates Multiple Terminal Sizes in One Die SetPrecision Construction of Durable High-Carbon Steel - Extra Strength Pivot Pins Provide Greater Durability - Produced Under a Quality Management System Certified to ISO 9001

The Standard Die Envelope (SDE) is a new approach to crimp die interchangeability. This flexibility in die options provides
the capability to crimp a large variety of product types and wire sizes while using multiple application platforms from
manual hand tools and electrical bench terminators to a portable battery-powered unit.

- Ratchet Control Provides Complete Crimping Cycle
- Emergency Ratchet Release
- Angled Head Provides a Comfortable Hand and Wrist Position
- One Tool with Interchangeable Die Sets Can Crimp Many Different Types of Connectors
- Accommodates Multiple Terminal Sizes in One Die SetPrecision Construction of Durable
High-Carbon Steel
- Extra Strength Pivot Pins Provide Greater Durability
- Produced Under a Quality Management System Certified to ISO 9001

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 354940-1 354940-1 849114 A9996-ND 96F6512 70089787
Product Name Hand Crimping Tools PRO-CRIMPER III FRAME W/O DIES Crimp Tools Crimpers, Applicators, Presses Crimp Tool Frame, Interchangeable Die Assemblies Sold Separately; Crimp Tool Type Amp Te Connectivity SMB CONNECTORS, PRO CRIMPER III (FRAME ONLY)
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803143-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633730-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details