TE Connectivity Applicators 3-1893391-5

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.59 MM  [.22 INCH ] Insulation Diameter Range (MM) : 1.4 - 2.3 Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : GII+ Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.59 MM  [.22 INCH ] Insulation Diameter Range (MM) : 1.4 - 2.3 Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : GII+ Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 3-1893391-5 - TE Connectivity
Berwyn, PA, United States
Applicators
3-1893391-5
Applicators 3-1893391-5
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.59 MM  [.22 INCH ] Insulation Diameter Range (MM) : 1.4 - 2.3 Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : GII+ Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 5.59 MM  [.22 INCH ]
  • Insulation Diameter Range (MM) : 1.4 - 2.3
  • Wire Crimp Width : 2.54 MM  [.1 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mini Applicator-LP
  • Applicator Feed Type : Loose Piece
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : GII+

Termination Features


  • Insulation Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 3-1893391-5
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803260-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803411-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details