TE Connectivity Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 27
Product Name Notes
13
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility Dimensions Product Diameter : 100 MM  [3.94 INCH ] Product Type Features Lighting Product Type : Accessory
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Sleeve Compatible, Vented Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area...
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Vented, Sleeve Compatible Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area...
Body Features Primary Product Color : Natural Configuration Features Lighting Connector Features Included : Not Vented, Sleeve Compatible Dimensions Product Diameter : 81 MM  [3.12 INCH ] Product Type Features Lighting Product Type : Cover

<< Prev Next >>