TE Connectivity Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Sleeve Compatible, Not Vented Number of Positions : 7 Contact Features Contact Mating Area Plating Material : Tin (Sn)... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Sleeve Compatible, Vented Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Vented, Sleeve Compatible Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Vented, Sleeve Compatible Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating... | |
| Body Features Primary Product Color : Natural Configuration Features Lighting Connector Features Included : Not Vented, Sleeve Compatible Dimensions Product Diameter : 76 MM [3 INCH ] Product Type Features Lighting Product Type : Cover | |
| Body Features Primary Product Color : Natural Configuration Features Lighting Connector Features Included : Not Vented, Sleeve Compatible Dimensions Product Diameter : 81 MM [3.12 INCH ] Product Type Features Lighting Product Type : Cover | |
| Body Features Primary Product Color : Natural Configuration Features Lighting Connector Features Included : Sleeve Compatible, Not Vented Dimensions Product Diameter : 76 MM [3 INCH ] Product Type Features Lighting Product Type : Cover | |
| Body Features Primary Product Color : Yellow Dimensions Product Diameter : 81 MM [3.12 INCH ] Product Type Features Lighting Product Type : Cover |
| << Prev | Next >> |