02P MINIUMNL GANG WIRE SEAL DR
Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214346-1586359-2
Packaging: Bulk
Number of Positions: 2
Pitch: 4.14 mm
Color: Blue
Number of Rows: 2
Voltage Rating: 600 V
Current Rating: 9.5 A
Number of Contacts: 2
Length: 5.72 mm
Housing Material: Rubber
Number of Circuits: 2
Ratings: IP56
Insulation Diameter: 2.11 mm
Material: Rubber, Silicone
Categories: Custom Parts
Alternative Parts (Cross-Reference): 1586359-2 .; 1586359-2.;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 9.8 mm
Lead Free: Not Applicable
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
Wire/Cable Type: Discrete
ELV: Compliant
Wire/Cable Diameter: 2.11 mm
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 26 AWG
Connector System: Wire-to-Wire
| Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1586359-2 | 1214346-1586359-2 |
| Product Name | connector accessories | Custom Parts - Custom Parts (0 - A) - 1586359-2 |