TE Connectivity Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Body Features Primary Product Color : Black/Natural Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility Dimensions Product Diameter : 36.5 MM [1.437 INCH ] Product Type Features Lighting Product Type : Accessory | |
| Body Features Primary Product Color : Black/Natural Configuration Features Lighting Connector Features Included : Keyed Dimensions Product Diameter : 36.5 MM [1.437 INCH ] Product Type Features Lighting Product Type : Accessory | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Dimmable Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Vented Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Vented Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Vented Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Vented, Not Dimmable Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Vented Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material :... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Vented Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material :... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Vented Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material :... |
| << Prev | Next >> |