RELAY, 3PDT, 277VAC, 28VDC, 10A, CONTACT CONFIGURATION:3PDT, COIL VOLTAGE:12VDC, CONTACT CURRENT:10A, PRODUCT RANGE:157 SERIES, RELAY MOUNTING:SOCKET, COIL TYPE:NON LATCHING, CONTACT VOLTAGE VAC:277VAC, RELAY TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 19142831 |
| Product Name | Contactor/Starter Accessory |