TE Connectivity Street Lighting Accessories 1-2465542-3

Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility Dimensions Product Diameter : 100 MM  [3.94 INCH ] Product Type Features Lighting Product Type : Accessory
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility Dimensions Product Diameter : 100 MM  [3.94 INCH ] Product Type Features Lighting Product Type : Accessory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Accessories - 1-2465542-3 - TE Connectivity
Berwyn, PA, United States
Street Lighting Accessories
1-2465542-3
Street Lighting Accessories 1-2465542-3
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility Dimensions Product Diameter : 100 MM  [3.94 INCH ] Product Type Features Lighting Product Type : Accessory

Body Features


  • Primary Product Color : Black

Configuration Features


  • Lighting Connector Features Included : Enables Zhaga Compatibility

Dimensions


  • Product Diameter : 100 MM  [3.94 INCH ]

Product Type Features


  • Lighting Product Type : Accessory
Buy Now

Technical Specifications

  TE Connectivity
Product Category Uncategorized Products
Product Number 1-2465542-3
Product Name Street Lighting Accessories
Unlock Full Specs
to access all available technical data

Similar Products