Renesas Electronics Corporation Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| ISL55141, ISL55142, ISL55143 integrated circuits are high-speed, wide input common-mode range comparators. They provide three-state window comparators in a high voltage CMOS process (18V). Each comparator has dual receive thresholds,... | |
| The ISL55016 is a high performance gain block which can match a 75? single-ended source to a 100? differential load. This feature makes the ISL55016 ideal for a wide range... | |
| The ISL55210 is a very wide band, Fully Differential Amplifier (FDA) intended for high dynamic range ADC input interface applications. This voltage feedback FDA design includes an independent output common... | |
| The ISL55211 is a wideband, differential input to differential output amplifier offering 3 possible internal gain settings. Using fixed 500? internal feedback resistors, the amplifier may be configured for a... | |
| The ISL59311 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in... | |
| The ISL59830 is a revolutionary device that allows true singlesupply operation of video amplifiers. The device runs off a single 3.3V supply and generates the required negative voltage internally. This... | |
| The ISL59830A is a revolutionary device that allows true single-supply operation of video amplifiers. The device runs off a single 3.3V supply and generates the required negative voltage internally. This... | |
| The ISL59833 is a revolutionary device that allows true singlesupply operation of video amplifiers. Designed for systems requiring output swing below ground but lacking a negative power supply, the ISL59833... | |
| The ISL59837 is a revolutionary device that allows true singlesupply operation of video amplifiers. Designed for systems requiring output swing below ground but lacking a negative power supply, the ISL59837... | |
| The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external... |
| << Prev | Next >> |