The ISL59311 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends all the way to the negative rail enabling ground-referenced signaling in single supply applications. The high bandwidth enables differential signaling onto standard twisted-pair or coax with very low harmonic distortion, while internal feedback ensures balanced gain and phase at the outputs reducing radiated EMI and harmonics.brbr Embedded logic encodes standard video horizontal and vertical sync signals onto the common mode of the twisted pair(s), transmitting this additional information without the requirement for additional buffers or transmission lines. The ISL59311 enables significant system cost savings when compared with discrete line driver alternatives. The digital block of the chip is a data transceiver which is intended to drive one twisted pair line. The maximum baudrate for this block is 50Mbps.brbr The ISL59311 is available in a 32 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.
Video Amp, 3 Differential 32-QFN (5x6)
IC VIDEO AMP TRI DIFF 32-QFN
Video Amplifiers ISL6558IRZ-T W/SCM ASSY & MSL2 ONLY 4
Video Amp 3 Differential 32-QFN (5x6)
IC VIDEO AMP TRI DIFF 32-QFN
| Renesas Electronics Corporation | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | ISL59311IRZ-T13 | ISL59311IRZ-T13-ND | ISL59311IRZ-T13 | ISL59311IRZ-T13 | ISL59311IRZ-T13 | ISL59311IRZ-T13 |
| Product Name | Differential Video Amplifier with Common Mode Sync Encoder and Serial Digital Interface | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Slew Rate | 1500 V/µs | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | |||||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Number of Pins | 32 |