The ISL59420IU-T13 is a 420MHz bandwidth 2:1 multiplexing amplifier designed for video switching applications. It features user-settable gain and a high-speed three-state output function, allowing multiple devices to be connected without interference. The amplifier operates with a low current power-down mode, consuming only 5mW, making it suitable for power-sensitive applications. The device supports a slew rate of 966V/µs at a gain of 1 and 1462V/µs at a gain of 2, ensuring fast signal response. It is RoHS compliant and can be used in various applications, including HDTV/DTV inputs, video projectors, and broadcast video equipment. The ISL59420IU-T13 is housed in a 10-lead MSOP package, facilitating compact designs.
IC AMP MPLEX AMP 10MSOP
Video Amp 1 2:1 Multiplexer-Amplifie
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | ISL59420IU-T13 | ISL59420IU-T13 |
| Product Name | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Bandwidth | 420 MHz |