Renesas Electronics Corporation 865MHz Video Amps And Module ISL59421IUZ

Description
865MHz Multiplexing Amplifier; MSOP10; Temp Range: -40° to 85°C Product overview: ISL59421IUZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 865MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 865MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59421IUZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
865MHz Multiplexing Amplifier; MSOP10; Temp Range: -40° to 85°C Product overview: ISL59421IUZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 865MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 865MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59421IUZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
865MHz Video Amps And Module
737-ISL59421IUZ
865MHz Video Amps And Module 737-ISL59421IUZ
865MHz Multiplexing Amplifier; MSOP10; Temp Range: -40° to 85°C Product overview: ISL59421IUZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 865MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 865MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59421IUZ can be used for catalog matching and distributor lookup.

865MHz Multiplexing Amplifier; MSOP10; Temp Range: -40° to 85°C Product overview: ISL59421IUZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 865MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 865MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59421IUZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - ISL59421IUZ - 069922-ISL59421IUZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - ISL59421IUZ
069922-ISL59421IUZ
Linear - Linear - Amplifiers - Video Amps and Modules - ISL59421IUZ 069922-ISL59421IUZ
Manufacturer: Intersil Win Source Part Number: 069922-ISL59421IUZ Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 865MHz Slew Rate: 2008 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-MSOP Operating Supply Current: 14.5mA Channel Output Current: 180mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 069922-ISL59421IUZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 865MHz
Slew Rate: 2008 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-MSOP
Operating Supply Current: 14.5mA
Channel Output Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Amps and Modules - ISL59421IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ISL59421IUZ
Video Amps and Modules ISL59421IUZ
Video Amp 1 2:1 Multiplexer-Amplifie r 10-MSOP

Video Amp 1 2:1 Multiplexer-Amplifier 10-MSOP

Buy Now Datasheet
Video Amps and Modules - ISL59421IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ISL59421IUZ
Video Amps and Modules ISL59421IUZ
Video Amp 1 2:1 Multiplexer-Amplifie r 10-MSOP

Video Amp 1 2:1 Multiplexer-Amplifier 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL59421IUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL59421IUZ
Integrated Circuits (ICs) - Linear - Amplifiers ISL59421IUZ
VIDEO MULTIPLEXER

VIDEO MULTIPLEXER

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - ISL59421IUZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
ISL59421IUZ
Linear - Amplifiers - Video Amps and Modules ISL59421IUZ
IC AMP MPLEX AMP 10MSOP

IC AMP MPLEX AMP 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 737-ISL59421IUZ 069922-ISL59421IUZ ISL59421IUZ ISL59421IUZ ISL59421IUZ
Product Name 865MHz Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - ISL59421IUZ Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Video Amps and Modules
RoHS Compliant RoHS
Bandwidth 865 MHz 865 MHz
Slew Rate 2008 V/µs
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data