CMOS Amplifier 2 Circuit 8-TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP Product overview: READ2302GSP#GC3 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-READ2302GSP#GC3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354513-READ2302GSP#
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 31 pct.
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: READ2302
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 750µA
Number of Circuits: 2
Amplifier Type: CMOS
Slew Rate: 8V/µs
Gain Bandwidth Product: 6 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 6 mV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 2 Circuit 8-TSSOP
OPAMP, 6MHZ, -40 TO 105DEGC ROHS COMPLIANT: YES
IC CMOS 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps MSIG CMOS DUAL OPAMP HI-SPEED TSSOP8
IC CMOS 2 CIRCUIT 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 559-READ2302GSP#GC3CT-ND | 687-READ2302GSP#GC3 | 1354513-READ2302GSP#GC3 | READ2302GSP#GC3 | 33AH1849 | READ2302GSP#GC3 | READ2302GSP#GC3 | READ2302GSP#GC3 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 6Mhz, -40 To 105Degc Rohs Compliant Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | ||||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | 8-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||||
| Standards | RoHS | RoHS |