Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules ISL59444IB

Description
Manufacturer: Intersil Win Source Part Number: 1321069-ISL59444IB Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Tube Number of Circuits: 1 Standard Package: 47 Mounting: Surface Mount -3db Bandwidth: 1 GHz Slew Rate: 1515V/µs Current - Supply: 18 mA Current - Output / Channel: 180 mA Voltage - Supply, Single/Dual (±): ±4.5V ~ 5.5V Supplier Device Package: 16-SOIC Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8542.33.0001 Other Part Number: 2156-ISL59444IB-IL,H ARISLISL59444IB Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1321069-ISL59444IB Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Tube Number of Circuits: 1 Standard Package: 47 Mounting: Surface Mount -3db Bandwidth: 1 GHz Slew Rate: 1515V/µs Current - Supply: 18 mA Current - Output / Channel: 180 mA Voltage - Supply, Single/Dual (±): ±4.5V ~ 5.5V Supplier Device Package: 16-SOIC Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8542.33.0001 Other Part Number: 2156-ISL59444IB-IL,H ARISLISL59444IB Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - 1321069-ISL59444IB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
1321069-ISL59444IB
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 1321069-ISL59444IB
Manufacturer: Intersil Win Source Part Number: 1321069-ISL59444IB Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Tube Number of Circuits: 1 Standard Package: 47 Mounting: Surface Mount -3db Bandwidth: 1 GHz Slew Rate: 1515V/µs Current - Supply: 18 mA Current - Output / Channel: 180 mA Voltage - Supply, Single/Dual (±): ±4.5V ~ 5.5V Supplier Device Package: 16-SOIC Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8542.33.0001 Other Part Number: 2156-ISL59444IB-IL,H ARISLISL59444IB Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Intersil
Win Source Part Number: 1321069-ISL59444IB
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Packaging: Tube
Number of Circuits: 1
Standard Package: 47
Mounting: Surface Mount
-3db Bandwidth: 1 GHz
Slew Rate: 1515V/µs
Current - Supply: 18 mA
Current - Output / Channel: 180 mA
Voltage - Supply, Single/Dual (±): ±4.5V ~ 5.5V
Supplier Device Package: 16-SOIC
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8542.33.0001
Other Part Number: 2156-ISL59444IB-IL,HARISLISL59444IB
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Video Amps and Modules - ISL59444IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ISL59444IB
Video Amps and Modules ISL59444IB
Video Amp 1 4:1 Multiplexer-Amplifie r 16-SOIC

Video Amp 1 4:1 Multiplexer-Amplifier 16-SOIC

Buy Now Datasheet
Video Amps and Modules - ISL59444IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ISL59444IB
Video Amps and Modules ISL59444IB
Video Amp 1 4:1 Multiplexer-Amplifie r 16-SOIC

Video Amp 1 4:1 Multiplexer-Amplifier 16-SOIC

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - ISL59444IB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
ISL59444IB
Linear - Amplifiers - Video Amps and Modules ISL59444IB
IC AMP MPLEX AMP 16SOIC

IC AMP MPLEX AMP 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL59444IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL59444IB
Integrated Circuits (ICs) - Linear - Amplifiers ISL59444IB
VIDEO MULTIPLEXER

VIDEO MULTIPLEXER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 1321069-ISL59444IB ISL59444IB ISL59444IB ISL59444IB
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width) 16-SOIC
Unlock Full Specs
to access all available technical data