Audio Amplifier, 0.07W, 2 Channel(s), 1 Func, PBGA12
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-WLCSP (1.7x1.3)
AUDIO AMPLIFIER
IC AMP CLSS AB STER 70MW 12WLCSP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-WLCSP (1.7x1.3)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-WLCSP (1.7x1.3)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | ISL99202IIAZ-T | ISL99202IIAZ-T-ND | ISL99202IIAZ-T | ISL99202IIAZ-T | ISL99202IIAZ-T |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| Standards | RoHS | ||||
| Package Type | BGA12 | 12-UFBGA, WLCSP | 12-UFBGA, WLCSP | CSP; 12-UFBGA, WLCSP | |
| Life Cycle Stage | Obsolete | Removed | |||
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts |