Renesas Electronics Corporation Operational Amplifier IC ISL55290IUZ-T13

Description
IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: ISL55290IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55290IUZ-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: ISL55290IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55290IUZ-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-ISL55290IUZ-T13
Operational Amplifier IC 687-ISL55290IUZ-T13
IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: ISL55290IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55290IUZ-T13 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: ISL55290IUZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55290IUZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55290IUZ-T13 - 1048416-ISL55290IUZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55290IUZ-T13
1048416-ISL55290IUZ-T13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55290IUZ-T13 1048416-ISL55290IUZ-T13
Manufacturer: Intersil Win Source Part Number: 1048416-ISL55290IUZ- T13 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Voltage Feedback Slew Rate: 268 V/μs Current - Input Bias: 25μA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V Operating Supply Current: 30mA Channel Output Current: 130mA Gain Bandwidth Product (GBP): 800MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048416-ISL55290IUZ-T13
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Voltage Feedback
Slew Rate: 268 V/μs
Current - Input Bias: 25μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 30mA
Channel Output Current: 130mA
Gain Bandwidth Product (GBP): 800MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55290IUZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL55290IUZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL55290IUZ-T13
IC OPAMP VFB 2 CIRCUIT 10MSOP

IC OPAMP VFB 2 CIRCUIT 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55290IUZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL55290IUZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL55290IUZ-T13
IC OPAMP VFB 2 CIRCUIT 10MSOP

IC OPAMP VFB 2 CIRCUIT 10MSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISL55290IUZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL55290IUZ-T13
Instrumentation, OP Amps, Buffer Amps ISL55290IUZ-T13
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-ISL55290IUZ-T13 1048416-ISL55290IUZ-T13 ISL55290IUZ-T13 ISL55290IUZ-T13 ISL55290IUZ-T13
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55290IUZ-T13 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 268 V/µs 268 V/µs 2.68E-4 V/µs 268 V/µs
Bandwidth 800 MHz 800 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOP; MSOP; 10-MSOP 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 7385314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 14
View Details