The ISL59482IRZ is a dual, triple 4:1 multiplexing amplifier designed for RGB video applications. It features a fixed gain of 2 and offers a bandwidth of 520 MHz into a 500Ω load, with a slew rate of ±1600 V/µs. The device includes binary coded channel select logic inputs and separate logic controls for high impedance output and power-down modes, allowing for flexible configurations such as an 8:1 RGB multiplexer or differential input/output setups. It operates with a supply voltage of ±5V and has a maximum supply current of 16mA per channel. The ISL59482IRZ is suitable for applications in HDTV/DTV analog inputs, video projectors, computer monitors, set-top boxes, security video, and broadcast video equipment. The product is packaged in a 48-lead exposed pad QFN format, making it suitable for compact designs.
Video Amp, 3 4:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 48QFN Product overview: ISL59482IRZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL59482IRZ can be used for catalog matching and distributor lookup.
VIDEO MULTIPLEXER, 3 FUNC, 2 CHA
Video Amp 3 4:1 Multiplexer-Amplifie
Video Amp 3 4:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | ISL59482IRZ-ND | 737-ISL59482IRZ | ISL59482IRZ | ISL59482IRZ | ISL59482IRZ |
| Product Name | Video Amps and Modules | Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Slew Rate | 1600 V/µs | 1600 V/µs | |||
| Package Type | 48-VFQFN Exposed Pad | Tube | 48-QFN-EP (7x7) | 48-VFQFN Exposed Pad | |
| Number of Pins | 48 | ||||
| RoHS Compliant | RoHS |