The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external components and operates from a 2.4V to 5.5V input supply. It is capable of delivering 1.4W of continuous output power with less than 1% THD+N driving a 8? load from a 5V supply.
The ISL99201 features a high-efficiency, low-noise modulation scheme. It operates with 86% efficiency at 400mW into 8? and has a signal-to-noise ratio (SNR) that is better than 95dB. The ISL99201 has a micro-power shutdown mode with a typical shutdown current of 200nA. Shutdown is enabled by applying a logic low to the span style="text-decorati
The architecture of the devices allows it to achieve very low level of pop-and-click. This minimizes voltage glitches at the output during turn-on and turn-off, thus reducing audible noise on activation and deactivation.
The fully differential input of the ISL99201 provides excellent rejection of common mode noise on the input typically 75dB. EMI suppression is achieved by SRC (Slew Rate Control).
The ISL99201 oscillator can be synchronized to an external clock through the SYNC input, allowing the switching frequency to be externally defined. The SYNC input also allows multiple ISL99201 to be cascaded and frequency locked; minimizing interference due to clock intermodulation.
The ISL99201 also has excellent rejection of power supply noise, including noise caused by GSM transmission bursts and RF rectification. PSRR is typically 75dB at 217Hz. There will be 4 versions of the part; they will consist of three fixed gain settings (6dB, 9. 6dB, 12dB) and one user programmable gain setting (need external resistors).
The ISL99201 has built-in thermal shutdown and output short-circuit protection.
IC AMP CLASS D MONO 1.4W 8TDFN Product overview: ISL99201IRTCZ-TK from Renesas Electronics Corporation is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-ISL99201IRTCZ-TK
Amplifier IC 1-Channel (Mono) Class D 8-TDFN (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-TDFN (3x3)
Manufacturer: Renesas Electronics America
Win Source Part Number: 875952-ISL99201IRTCZ
Features: Amplifier IC
Package: Reel - TR
Family Name: ISL99201
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL99201IRTCZ-TK-ND,
CLASS D AUDIO AMPLIFIER
AUDIO AMPLIFIER, D; Amplifier Class:D; No. of Channels:1 Channel; Output Power:1.4W; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:TDFN; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC AMP CLASS D MONO 1.4W 8TDFN
IC AMP CLASS D MONO 1.4W 8TDFN
Amplifier IC 1-Channel (Mono) Class D 8-TDFN (3x3)
Audio Amplifiers FILTER-LESS HI EFF 15W 12 DB CLASS D
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | ISL99201IRTCZ-TK | 742-ISL99201IRTCZ-TK | ISL99201IRTCZ-TKCT-ND | 875952-ISL99201IRTCZ-TK | ISL99201IRTCZ-TK | 65T7392 | ISL99201IRTCZ-TK | ISL99201IRTCZ-TK | ISL99201IRTCZ-TK | ISL99201IRTCZ-TK |
| Product Name | Filterless High Efficiency 1.5W Class D Mono Amplifier | 1.4W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - ISL99201IRTCZ-TK | Audio Amplifier, D; Amplifier Class Renesas | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | |
| Features | Single-Supply; Thermal Shutdown Protection | Thermal Shutdown Protection | ||||||||
| Operation Class | Class D | Class D | Class D | Class D | Class D | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape & Reel (TR) | 8-WDFN Exposed Pad | TDFN8 | 8-WDFN Exposed Pad |